Appleton Electric Liquidtight Flexible Conduit Connector ST-50F

Description
STRAIGHT FEMALE TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SIZE 1.25 INCH DIA ST MODEL
Datasheet
Description
STRAIGHT FEMALE TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SIZE 1.25 INCH DIA ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-50F - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-50F
Liquidtight Flexible Conduit Connector ST-50F
STRAIGHT FEMALE TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SIZE 1.25 INCH DIA ST MODEL
  • STRAIGHT FEMALE TYPE
  • ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • SIZE 1.25 INCH DIA
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-50F
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details