ST-45150 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Appleton Electric
Liquidtight Flexible Conduit Connector
ST-45150
Description
45 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
ST MODEL
Description
45 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
ST MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
ST-45150
45 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
ST MODEL
- 45 DEG TYPE
- ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
- FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
- UL 514-B, CSA C22.2 APPROVAL
- 10 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- NON INSULATED THROAT TYPE
- APPLETON[R] BRAND
- APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
- ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
- ST MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
ST-45150 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Material
|
Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Brass
View Details