Appleton Electric Liquidtight Flexible Conduit Connector ST-400AL

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 5.5 INCH DIA ST MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 5.5 INCH DIA ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-400AL - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-400AL
Liquidtight Flexible Conduit Connector ST-400AL
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 5.5 INCH DIA ST MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • SIZE 5.5 INCH DIA
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-400AL
Product Name Liquidtight Flexible Conduit Connector
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details