Appleton Electric Liquidtight Flexible Conduit Connector ST-38L

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/COMPRESSION NUT/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH (FLEXIBLE CONDUIT), 1/2 INCH (HUB) TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.13 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/COMPRESSION NUT/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH (FLEXIBLE CONDUIT), 1/2 INCH (HUB) TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.13 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-38L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-38L
Liquidtight Flexible Conduit Connector ST-38L
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/COMPRESSION NUT/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH (FLEXIBLE CONDUIT), 1/2 INCH (HUB) TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.13 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL BODY/COMPRESSION NUT/FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/8 INCH (FLEXIBLE CONDUIT), 1/2 INCH (HUB) TRADE SIZE
  • NON-INSULATED WITH GROUND LUG THROAT TYPE
  • SIZE 1.13 INCH DIA
  • WIRE SIZE 14 TO 4 AWG
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-38L
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8722146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details