Appleton Electric Liquidtight Flexible Conduit Connector ST-150AL

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 2.63 INCH DIA ST MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 2.63 INCH DIA ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-150AL - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-150AL
Liquidtight Flexible Conduit Connector ST-150AL
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE SIZE 2.63 INCH DIA ST MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • SIZE 2.63 INCH DIA
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-150AL
Product Name Liquidtight Flexible Conduit Connector
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details