Appleton Electric Liquidtight Flexible Conduit Connector ST-100L

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/COMPRESSION NUT/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.81 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/COMPRESSION NUT/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.81 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-100L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-100L
Liquidtight Flexible Conduit Connector ST-100L
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/COMPRESSION NUT/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.81 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL BODY/COMPRESSION NUT/FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • NON-INSULATED WITH GROUND LUG THROAT TYPE
  • SIZE 1.81 INCH DIA
  • WIRE SIZE 14 TO 4 AWG
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-100L
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details