Appleton Electric Rigid/EMT Conduit Connector SRNTC-350

Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.69 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 4.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.69 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 4.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - SRNTC-350 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
SRNTC-350
Rigid/EMT Conduit Connector SRNTC-350
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.69 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 4.5 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
  • SET SCREW, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • 3.69 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 4.5 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SRNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SRNTC-350
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details