Appleton Electric Rigid/EMT Conduit Connector SRNTC-200

Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 2.26 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.75 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 2.26 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.75 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - SRNTC-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
SRNTC-200
Rigid/EMT Conduit Connector SRNTC-200
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 2.26 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.75 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
  • SET SCREW, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • 2.26 INCH
  • RIGID CONDUIT/IMC USED ON
  • 0.63 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 2.75 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SRNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SRNTC-200
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details