O-Z/Gedney 2 In Str Rel Fitt Thrt Oz Gedney SR20018T

Description
2 IN STR REL FITT THRT
Description
2 IN STR REL FITT THRT

Suppliers

Company
Product
Description
Supplier Links
2 In Str Rel Fitt Thrt Oz Gedney - 10AC9144 - Newark, An Avnet Company
Chicago, IL, United States
2 In Str Rel Fitt Thrt Oz Gedney
10AC9144
2 In Str Rel Fitt Thrt Oz Gedney 10AC9144
2 IN STR REL FITT THRT

2 IN STR REL FITT THRT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10AC9144
Product Name 2 In Str Rel Fitt Thrt Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details