O-Z/Gedney Flexible Cord/Cable Connector SR-975-500

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE BLUE THROAT INNER DIAMETER 0.81 INCH SR MODEL
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE BLUE THROAT INNER DIAMETER 0.81 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-975-500 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-975-500
Flexible Cord/Cable Connector SR-975-500
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE BLUE THROAT INNER DIAMETER 0.81 INCH SR MODEL
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 1-3/8 INCH DIA X 1-3/8 INCH L SIZE
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • COLOR CODE BLUE
  • THROAT INNER DIAMETER 0.81 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-975-500
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 229126-000 - TE Connectivity
Specs
Material 304 Stainless Steel
Length 14.25 inch (362 mm)
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details