O-Z/Gedney Flexible Cord/Cable Connector SR-975-250

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE RED THROAT INNER DIAMETER 0.81 INCH SR MODEL
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE RED THROAT INNER DIAMETER 0.81 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-975-250 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-975-250
Flexible Cord/Cable Connector SR-975-250
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE RED THROAT INNER DIAMETER 0.81 INCH SR MODEL
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 1-3/8 INCH DIA X 1-3/8 INCH L SIZE
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.156 TO 0.25 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • COLOR CODE RED
  • THROAT INNER DIAMETER 0.81 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-975-250
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213902-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074563 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.984 inch (25 mm)
View Details
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details