O-Z/Gedney Flexible Cord/Cable Connector SR-950-250

Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR RED THROAT INNER DIAMETER 0.59 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR RED THROAT INNER DIAMETER 0.59 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-950-250 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-950-250
Flexible Cord/Cable Connector SR-950-250
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR RED THROAT INNER DIAMETER 0.59 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • 90 DEG MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 1-1/8 INCH DIA X 1-3/8 INCH L SIZE
  • UL, CSA APPROVAL
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.156 TO 0.25 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • COLOR RED
  • THROAT INNER DIAMETER 0.59 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-950-250
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822740 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 520436-1 - TE Connectivity
Specs
Material Copper
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details