O-Z/Gedney Flexible Cord/Cable Connector SR-9-756

Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.6 INCH CORD SIZE THROAT INNER DIAMETER 0.8 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.6 INCH CORD SIZE THROAT INNER DIAMETER 0.8 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9-756 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9-756
Flexible Cord/Cable Connector SR-9-756
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.6 INCH CORD SIZE THROAT INNER DIAMETER 0.8 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
  • 90 DEG MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-3/8 INCH DIA SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.5 TO 0.6 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.8 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR9 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9-756
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70074408 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.803 inch (20.4 mm)
View Details
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details