O-Z/Gedney Flexible Cord/Cable Connector SR-9-752

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-13/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/4 INCH THREAD SIZE 0.1 TO 0.2 INCH CORD SIZE THROAT INNER DIAMETER 0.8 INCH SR MODEL
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-13/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/4 INCH THREAD SIZE 0.1 TO 0.2 INCH CORD SIZE THROAT INNER DIAMETER 0.8 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9-752 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9-752
Flexible Cord/Cable Connector SR-9-752
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-13/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/4 INCH THREAD SIZE 0.1 TO 0.2 INCH CORD SIZE THROAT INNER DIAMETER 0.8 INCH SR MODEL
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-3/8 INCH DIA X 1-13/16 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.1 TO 0.2 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.8 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9-752
Product Name Flexible Cord/Cable Connector
Material PVC; ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details