O-Z/Gedney Flexible Cord/Cable Connector SR-9-507

Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.61 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.61 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9-507 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9-507
Flexible Cord/Cable Connector SR-9-507
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.61 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
  • 90 DEG MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-3/8 INCH DIA SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.6 TO 0.7 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.61 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR9 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9-507
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200224 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.839 inch (21.3 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822440 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details