O-Z/Gedney Flexible Cord/Cable Connector SR-9-502

Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-1/16 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.1 TO 0.2 INCH CORD SIZE THROAT INNER DIAMETER 0.5 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-1/16 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.1 TO 0.2 INCH CORD SIZE THROAT INNER DIAMETER 0.5 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9-502 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9-502
Flexible Cord/Cable Connector SR-9-502
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-1/16 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.1 TO 0.2 INCH CORD SIZE THROAT INNER DIAMETER 0.5 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
  • 90 DEG MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-1/16 INCH DIA SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.1 TO 0.2 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.5 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR9 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9-502
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200372 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.417 inch (36 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details