O-Z/Gedney Flexible Cord/Cable Connector SR-30021

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 4-1/16 INCH DIA X 2-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3 INCH THREAD SIZE 1.8 TO 2.1 INCH CORD SIZE THROAT INNER DIAMETER 2.44 INCH SR MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 4-1/16 INCH DIA X 2-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3 INCH THREAD SIZE 1.8 TO 2.1 INCH CORD SIZE THROAT INNER DIAMETER 2.44 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-30021 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-30021
Flexible Cord/Cable Connector SR-30021
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 4-1/16 INCH DIA X 2-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3 INCH THREAD SIZE 1.8 TO 2.1 INCH CORD SIZE THROAT INNER DIAMETER 2.44 INCH SR MODEL
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 4-1/16 INCH DIA X 2-1/2 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 3 INCH THREAD SIZE
  • 1.8 TO 2.1 INCH CORD SIZE
  • THROAT INNER DIAMETER 2.44 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-30021
Product Name Flexible Cord/Cable Connector
Material PVC; ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Connector Strain Relief - 1-2308272-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details