O-Z/Gedney Flexible Cord/Cable Connector SR-20018

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 2-1/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.6 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 1.93 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 2-1/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.6 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 1.93 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-20018 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-20018
Flexible Cord/Cable Connector SR-20018
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 2-1/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 2 INCH THREAD SIZE 1.6 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 1.93 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 3 INCH DIA X 2-1/16 INCH L SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 2 INCH THREAD SIZE
  • 1.6 TO 1.8 INCH CORD SIZE
  • THROAT INNER DIAMETER 1.93 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-20018
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details