O-Z/Gedney Flexible Cord/Cable Connector SR-10010

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.9 TO 1 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.9 TO 1 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-10010 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-10010
Flexible Cord/Cable Connector SR-10010
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.9 TO 1 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-5/8 INCH DIA X 1-1/4 INCH L SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.9 TO 1 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.96 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-10010
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Straight; 9 to 18 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075262 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822720 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers