Appleton Electric Explosionproof Indicating Light SPLSGRB

Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED GREEN GLASS JEWEL
Datasheet
Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED GREEN GLASS JEWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - SPLSGRB - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
SPLSGRB
Explosionproof Indicating Light SPLSGRB
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC 6 W INCANDESCENT LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED GREEN GLASS JEWEL
  • PIGTAIL TYPE
  • NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
  • 120 VAC 6 W INCANDESCENT LAMP TYPE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • ROUND LENS STYLE/SIZE
  • USED ON ECS CONTROL STATION
  • INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED GREEN GLASS JEWEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number SPLSGRB
Product Name Explosionproof Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Panel Mount Indicators - 1329098 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Pilot Light - 365228 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details