Appleton Electric Explosionproof Indicating Light SPLSAMB

Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 V 6 W INCANDESCENT LAMP TYPE EXPLOSION PROOF ROUND LENS STYLE/SIZE WITH COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED AMBER GLASS JEWEL SPLS MODEL
Datasheet
Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 V 6 W INCANDESCENT LAMP TYPE EXPLOSION PROOF ROUND LENS STYLE/SIZE WITH COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED AMBER GLASS JEWEL SPLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - SPLSAMB - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
SPLSAMB
Explosionproof Indicating Light SPLSAMB
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 V 6 W INCANDESCENT LAMP TYPE EXPLOSION PROOF ROUND LENS STYLE/SIZE WITH COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED AMBER GLASS JEWEL SPLS MODEL
  • PIGTAIL TYPE
  • NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
  • 120 V 6 W INCANDESCENT LAMP TYPE
  • EXPLOSION PROOF
  • ROUND LENS STYLE/SIZE
  • WITH COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED AMBER GLASS JEWEL
  • SPLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number SPLSAMB
Product Name Explosionproof Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246415 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Pilot Light - 921583 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details