Appleton Electric Explosionproof Indicating Light SPLNSREB

Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC LED LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL, RED LED
Datasheet
Description
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC LED LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL, RED LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - SPLNSREB - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
SPLNSREB
Explosionproof Indicating Light SPLNSREB
PIGTAIL TYPE NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE 120 VAC LED LAMP TYPE EXPLOSIONPROOF, DUST IGNITIONPROOF ROUND LENS STYLE/SIZE USED ON ECS CONTROL STATION INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL, RED LED
  • PIGTAIL TYPE
  • NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
  • 120 VAC LED LAMP TYPE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • ROUND LENS STYLE/SIZE
  • USED ON ECS CONTROL STATION
  • INCLUDES COPPER FREE ALUMINUM GUARD, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL, RED LED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number SPLNSREB
Product Name Explosionproof Indicating Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Panel Mount Indicators - 1246426 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Solder Terminals; Faston, solder lug
View Details
Pilot Light - 10243817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Blue
View Details