PIGTAIL TYPE
NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
120 V LED LAMP TYPE
EXPLOSION PROOF
ROUND LENS STYLE/SIZE
WITH COPPER FREE ALUMINUM GUARD, GREEN LED, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL
SPLNS MODEL
Appleton Electric
Done
Datasheet
Description
PIGTAIL TYPE
NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
120 V LED LAMP TYPE
EXPLOSION PROOF
ROUND LENS STYLE/SIZE
WITH COPPER FREE ALUMINUM GUARD, GREEN LED, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL
SPLNS MODEL
PIGTAIL TYPE
NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
120 V LED LAMP TYPE
EXPLOSION PROOF
ROUND LENS STYLE/SIZE
WITH COPPER FREE ALUMINUM GUARD, GREEN LED, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL
SPLNS MODEL
PIGTAIL TYPE
NATURAL HIGH STRENGTH COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7/9 ENCLOSURE
120 V LED LAMP TYPE
EXPLOSION PROOF
ROUND LENS STYLE/SIZE
WITH COPPER FREE ALUMINUM GUARD, GREEN LED, STEEL CLAMP RING, TEMPERED CLEAR GLASS JEWEL
SPLNS MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pilot Lights and Indicator Lights
Product Number
SPLNSGRB
Product Name
Explosionproof Indicating Light
Lamp Type
LED Lamps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems