Appleton Electric Explosionproof Indicating Light SPLNSAMB

Description
PIGTAIL TYPE BAKED EPOXY COATED CAST COPPER FREE ALUMINUM (BODY) ENCLOSURE MATERIAL CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7BCD/9EFG ENCLOSURE LED LAMP TYPE EXPLOSIONPROOF 120 VAC LAMP INPUT TYPE AMBER LENS COLOR ROUND LENS STYLE/SIZE MATERIAL ALUMINUM (GUARD), STEEL (CLAMP RING), TEMPERED CLEAR GLASS (JEWEL)
Datasheet
Description
PIGTAIL TYPE BAKED EPOXY COATED CAST COPPER FREE ALUMINUM (BODY) ENCLOSURE MATERIAL CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7BCD/9EFG ENCLOSURE LED LAMP TYPE EXPLOSIONPROOF 120 VAC LAMP INPUT TYPE AMBER LENS COLOR ROUND LENS STYLE/SIZE MATERIAL ALUMINUM (GUARD), STEEL (CLAMP RING), TEMPERED CLEAR GLASS (JEWEL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - SPLNSAMB - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
SPLNSAMB
Explosionproof Indicating Light SPLNSAMB
PIGTAIL TYPE BAKED EPOXY COATED CAST COPPER FREE ALUMINUM (BODY) ENCLOSURE MATERIAL CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7BCD/9EFG ENCLOSURE LED LAMP TYPE EXPLOSIONPROOF 120 VAC LAMP INPUT TYPE AMBER LENS COLOR ROUND LENS STYLE/SIZE MATERIAL ALUMINUM (GUARD), STEEL (CLAMP RING), TEMPERED CLEAR GLASS (JEWEL)
  • PIGTAIL TYPE
  • BAKED EPOXY COATED CAST COPPER FREE ALUMINUM (BODY) ENCLOSURE MATERIAL
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7BCD/9EFG ENCLOSURE
  • LED LAMP TYPE
  • EXPLOSIONPROOF
  • 120 VAC LAMP INPUT TYPE
  • AMBER LENS COLOR
  • ROUND LENS STYLE/SIZE
  • MATERIAL ALUMINUM (GUARD), STEEL (CLAMP RING), TEMPERED CLEAR GLASS (JEWEL)
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number SPLNSAMB
Product Name Explosionproof Indicating Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3PL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Panel Mount Indicators - 1713763 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Indicator Light 800L P-L - 800L-12L24B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Blue
View Details