O-Z/Gedney Flexible Cord/Cable Support Wedging Plug SPLG-5000-1

Description
ONE PIECE TYPE WOOD MATERIAL 6-7/8 INCH DIA X 4-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
Datasheet
Description
ONE PIECE TYPE WOOD MATERIAL 6-7/8 INCH DIA X 4-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - SPLG-5000-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
SPLG-5000-1
Flexible Cord/Cable Support Wedging Plug SPLG-5000-1
ONE PIECE TYPE WOOD MATERIAL 6-7/8 INCH DIA X 4-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
  • ONE PIECE TYPE
  • WOOD MATERIAL
  • 6-7/8 INCH DIA X 4-1/2 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 2 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 5 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SPLG-5000-1
Product Name Flexible Cord/Cable Support Wedging Plug
Material WOOD
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Gland, Straight; 9 to 18 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075262 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details