O-Z/Gedney Flexible Cord/Cable Support Wedging Plug SPLG-3500-2

Description
MULTIPLE SEGMENT TYPE WOOD MATERIAL 5.13 INCH DIA X 3.5 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (SAME SIZE) CONDUCTOR(S) 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
Datasheet
Description
MULTIPLE SEGMENT TYPE WOOD MATERIAL 5.13 INCH DIA X 3.5 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (SAME SIZE) CONDUCTOR(S) 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - SPLG-3500-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
SPLG-3500-2
Flexible Cord/Cable Support Wedging Plug SPLG-3500-2
MULTIPLE SEGMENT TYPE WOOD MATERIAL 5.13 INCH DIA X 3.5 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (SAME SIZE) CONDUCTOR(S) 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
  • MULTIPLE SEGMENT TYPE
  • WOOD MATERIAL
  • 5.13 INCH DIA X 3.5 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 600 V VOLTAGE RATING
  • 5 (SAME SIZE) CONDUCTOR(S)
  • 3-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SPLG-3500-2
Product Name Flexible Cord/Cable Support Wedging Plug
Material Wood
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Connector Strain Relief - 2554584-1 - TE Connectivity
Specs
Material Stainless Steel
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074553 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details