O-Z/Gedney Flexible Cord/Cable Support Wedging Plug SPLG-2000-1

Description
ONE PIECE TYPE WOOD MATERIAL 3-1/8 INCH DIA X 2-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
Datasheet
Description
ONE PIECE TYPE WOOD MATERIAL 3-1/8 INCH DIA X 2-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - SPLG-2000-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
SPLG-2000-1
Flexible Cord/Cable Support Wedging Plug SPLG-2000-1
ONE PIECE TYPE WOOD MATERIAL 3-1/8 INCH DIA X 2-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
  • ONE PIECE TYPE
  • WOOD MATERIAL
  • 3-1/8 INCH DIA X 2-5/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 2 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SPLG-2000-1
Product Name Flexible Cord/Cable Support Wedging Plug
Material WOOD
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-332056-0 - TE Connectivity
Specs
Material Copper
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Polyamide 6; PG 7; 1.5 to5 mm; 12.5 mm; 32 mm; Neoprene; IP 68 - 70075253 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details