Appleton Electric Rigid/EMT Conduit Coupling SNTCC-350

Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 5 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 4.75 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 5 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 4.75 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SNTCC-350 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SNTCC-350
Rigid/EMT Conduit Coupling SNTCC-350
SET SCREW, THREADLESS TYPE STEEL MATERIAL 5 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 4.75 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW, THREADLESS TYPE
  • STEEL MATERIAL
  • 5 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 4.75 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SNTCC-350
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details