Appleton Electric Rigid/EMT Conduit Coupling SNTCC-125

Description
STEEL MATERIAL 2-13/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION SET SCREW SNTCC MODEL
Datasheet
Description
STEEL MATERIAL 2-13/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION SET SCREW SNTCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SNTCC-125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SNTCC-125
Rigid/EMT Conduit Coupling SNTCC-125
STEEL MATERIAL 2-13/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION SET SCREW SNTCC MODEL
  • STEEL MATERIAL
  • 2-13/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLETON. BRAND
  • INSTALLATION SET SCREW
  • SNTCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SNTCC-125
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details