Appleton Electric Rigid/EMT Conduit Connector SNTC-50

Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 1.32 INCH RIGID CONDUIT/IMC USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.13 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 1.32 INCH RIGID CONDUIT/IMC USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.13 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - SNTC-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
SNTC-50
Rigid/EMT Conduit Connector SNTC-50
SET SCREW, THREADLESS TYPE STEEL MATERIAL 1.32 INCH RIGID CONDUIT/IMC USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.13 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
  • SET SCREW, THREADLESS TYPE
  • STEEL MATERIAL
  • 1.32 INCH
  • RIGID CONDUIT/IMC USED ON
  • 0.38 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 1.13 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SNTC-50
Product Name Rigid/EMT Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details