Appleton Electric Rigid/EMT Conduit Connector SNTC-125

Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 1.88 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 1.88 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - SNTC-125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
SNTC-125
Rigid/EMT Conduit Connector SNTC-125
SET SCREW, THREADLESS TYPE STEEL MATERIAL 1.88 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SNTC MODEL
  • SET SCREW, THREADLESS TYPE
  • STEEL MATERIAL
  • 1.88 INCH
  • RIGID CONDUIT/IMC USED ON
  • 0.63 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SNTC-125
Product Name Rigid/EMT Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details