Emerson SolaHD Power Supply, Linear; 15 V @ 4.5 A; 4.5A; 47 to 63 Hz; 0.05; 0.05; 0 to degC SLS-15-045T

Description
Silverline Series Features and Benefits: Easy-to-install screw terminal connections Cover options Industry standard footprint Automatic resetting overload protection Short circuit protected Fast transient response Tight Regulation: 0.10% Line and Load Combined No Soldering Required Terminal Block Connection Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V) Foldback Current Limiting Form, Fit, Function Replacements for Most Major Manufacturers UL Recognized, CSA Approval Input Voltage: 100/120/220/230/240 AC Selectable Input Frequency: 47-63 Hz Remote Sensing Operating Temperature: 0° to +50°C EMI/RFI Meets FCC Class B and VDE 0871 for Class B Shock Vibration Per Mil-STD-810C
Description
Silverline Series Features and Benefits: Easy-to-install screw terminal connections Cover options Industry standard footprint Automatic resetting overload protection Short circuit protected Fast transient response Tight Regulation: 0.10% Line and Load Combined No Soldering Required Terminal Block Connection Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V) Foldback Current Limiting Form, Fit, Function Replacements for Most Major Manufacturers UL Recognized, CSA Approval Input Voltage: 100/120/220/230/240 AC Selectable Input Frequency: 47-63 Hz Remote Sensing Operating Temperature: 0° to +50°C EMI/RFI Meets FCC Class B and VDE 0871 for Class B Shock Vibration Per Mil-STD-810C

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear; 15 V @ 4.5 A; 4.5A; 47 to 63 Hz; 0.05; 0.05; 0 to degC - 70211584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Linear; 15 V @ 4.5 A; 4.5A; 47 to 63 Hz; 0.05; 0.05; 0 to degC
70211584
Power Supply, Linear; 15 V @ 4.5 A; 4.5A; 47 to 63 Hz; 0.05; 0.05; 0 to degC 70211584
Silverline Series Features and Benefits: Easy-to-install screw terminal connections Cover options Industry standard footprint Automatic resetting overload protection Short circuit protected Fast transient response Tight Regulation: 0.10% Line and Load Combined No Soldering Required Terminal Block Connection Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V) Foldback Current Limiting Form, Fit, Function Replacements for Most Major Manufacturers UL Recognized, CSA Approval Input Voltage: 100/120/220/230/240 AC Selectable Input Frequency: 47-63 Hz Remote Sensing Operating Temperature: 0° to +50°C EMI/RFI Meets FCC Class B and VDE 0871 for Class B Shock Vibration Per Mil-STD-810C

Silverline Series
Features and Benefits:

  • Easy-to-install screw terminal connections
  • Cover options
  • Industry standard footprint
  • Automatic resetting overload protection
  • Short circuit protected
  • Fast transient response
  • Tight Regulation: 0.10% Line and Load Combined
  • No Soldering Required
  • Terminal Block Connection
  • Built-In OVP on 5 V Models (Optional on 12 V, 15 V, 24 V)
  • Foldback Current Limiting
  • Form, Fit, Function Replacements for Most Major Manufacturers
  • UL Recognized, CSA Approval
  • Input Voltage: 100/120/220/230/240 AC Selectable
  • Input Frequency: 47-63 Hz
  • Remote Sensing
  • Operating Temperature: 0° to +50°C
  • EMI/RFI Meets FCC Class B and VDE 0871 for Class B
  • Shock Vibration Per Mil-STD-810C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211584
Product Name Power Supply, Linear; 15 V @ 4.5 A; 4.5A; 47 to 63 Hz; 0.05; 0.05; 0 to degC
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10360-15-2u-27681 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details