Emerson SolaHD UPS Battery Module, 24V DIN Rail / Panel Mount Battery Module,w/ 1 Ft. Cable SDU24-BAT

Description
The SDU DIN Rail DC UPS is an advanced 24 VDC uninterruptible power system that combines an industry leading design with a wide operational temperature range and unique installation options. The SDU DC UPS is a powerful, microprocessor controlled UPS that provides protection from power interruptions. With an input voltage range of 22.5 to 30.0 VDC, the DC UPS is the ideal power back-up solution for your critical connected loads. There are three individual hardware products when putting an SDU DC UPS system into operation: 1. 24 VDC Power Supply (Recommended Sola SDN Series) 2. 24 VDC SDU DC UPS Power Module 3. 24 VDC SDU DC UPS Battery Module; or 24 VDC SDU DC UPS External Battery Module There are two models of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only 1 battery module can be connected to the SDU DC UPS. There are two models* of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only one battery module can be connected to the SDU DC UPS. *Can not use a combination of both models of the battery modules, only one model of the battery module can be connected to the SDU DC UPS. Features: Modular, Rugged Industrial Grade Design Microprocessor Based Controls Automatic Self-Test Feature for UPS Function and Battery Management Check Power Module Wide Operation Temperature Range (–20°C to +50°C) Flexible Batteries Back-Up Expansion Capabilities Overload Protection in Normal and Battery Modes User Replaceable Batteries Both Power and Battery Modules Are UL508 Listed IP20 Rated Input and Output Screw Terminals No Internal Fan, No Extra Cooling Required Sturdy, Reliable All Metal DIN Rail Mounting Connector LED Status Indicators Universal Dry Contact Relay Terminals Provide Remote Signaling Monitoring, Diagnostics, Remote Turn-On and Shut-Off Capabilities Limited Two-Year Warranty Applications: Industrial/Machine Control Automation Process Control Computer-Based Control Systems Conveying Equipment Material Handling Packaging Machines Semiconductor Fabrication Equipment DeviceNet Amusement Park Equipment Pharmaceutical Applications Control Rooms
Description
The SDU DIN Rail DC UPS is an advanced 24 VDC uninterruptible power system that combines an industry leading design with a wide operational temperature range and unique installation options. The SDU DC UPS is a powerful, microprocessor controlled UPS that provides protection from power interruptions. With an input voltage range of 22.5 to 30.0 VDC, the DC UPS is the ideal power back-up solution for your critical connected loads. There are three individual hardware products when putting an SDU DC UPS system into operation: 1. 24 VDC Power Supply (Recommended Sola SDN Series) 2. 24 VDC SDU DC UPS Power Module 3. 24 VDC SDU DC UPS Battery Module; or 24 VDC SDU DC UPS External Battery Module There are two models of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only 1 battery module can be connected to the SDU DC UPS. There are two models* of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only one battery module can be connected to the SDU DC UPS. *Can not use a combination of both models of the battery modules, only one model of the battery module can be connected to the SDU DC UPS. Features: Modular, Rugged Industrial Grade Design Microprocessor Based Controls Automatic Self-Test Feature for UPS Function and Battery Management Check Power Module Wide Operation Temperature Range (–20°C to +50°C) Flexible Batteries Back-Up Expansion Capabilities Overload Protection in Normal and Battery Modes User Replaceable Batteries Both Power and Battery Modules Are UL508 Listed IP20 Rated Input and Output Screw Terminals No Internal Fan, No Extra Cooling Required Sturdy, Reliable All Metal DIN Rail Mounting Connector LED Status Indicators Universal Dry Contact Relay Terminals Provide Remote Signaling Monitoring, Diagnostics, Remote Turn-On and Shut-Off Capabilities Limited Two-Year Warranty Applications: Industrial/Machine Control Automation Process Control Computer-Based Control Systems Conveying Equipment Material Handling Packaging Machines Semiconductor Fabrication Equipment DeviceNet Amusement Park Equipment Pharmaceutical Applications Control Rooms

Suppliers

Company
Product
Description
Supplier Links
UPS Battery Module, 24V DIN Rail / Panel Mount Battery Module,w/ 1 Ft. Cable - 70098488 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS Battery Module, 24V DIN Rail / Panel Mount Battery Module,w/ 1 Ft. Cable
70098488
UPS Battery Module, 24V DIN Rail / Panel Mount Battery Module,w/ 1 Ft. Cable 70098488
The SDU DIN Rail DC UPS is an advanced 24 VDC uninterruptible power system that combines an industry leading design with a wide operational temperature range and unique installation options. The SDU DC UPS is a powerful, microprocessor controlled UPS that provides protection from power interruptions. With an input voltage range of 22.5 to 30.0 VDC, the DC UPS is the ideal power back-up solution for your critical connected loads. There are three individual hardware products when putting an SDU DC UPS system into operation: 1. 24 VDC Power Supply (Recommended Sola SDN Series) 2. 24 VDC SDU DC UPS Power Module 3. 24 VDC SDU DC UPS Battery Module; or 24 VDC SDU DC UPS External Battery Module There are two models of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only 1 battery module can be connected to the SDU DC UPS. There are two models* of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only one battery module can be connected to the SDU DC UPS. *Can not use a combination of both models of the battery modules, only one model of the battery module can be connected to the SDU DC UPS. Features: Modular, Rugged Industrial Grade Design Microprocessor Based Controls Automatic Self-Test Feature for UPS Function and Battery Management Check Power Module Wide Operation Temperature Range (–20°C to +50°C) Flexible Batteries Back-Up Expansion Capabilities Overload Protection in Normal and Battery Modes User Replaceable Batteries Both Power and Battery Modules Are UL508 Listed IP20 Rated Input and Output Screw Terminals No Internal Fan, No Extra Cooling Required Sturdy, Reliable All Metal DIN Rail Mounting Connector LED Status Indicators Universal Dry Contact Relay Terminals Provide Remote Signaling Monitoring, Diagnostics, Remote Turn-On and Shut-Off Capabilities Limited Two-Year Warranty Applications: Industrial/Machine Control Automation Process Control Computer-Based Control Systems Conveying Equipment Material Handling Packaging Machines Semiconductor Fabrication Equipment DeviceNet Amusement Park Equipment Pharmaceutical Applications Control Rooms

The SDU DIN Rail DC UPS is an advanced 24 VDC uninterruptible power system that combines an industry leading design with a wide operational temperature range and unique installation options. The SDU DC UPS is a powerful, microprocessor controlled UPS that provides protection from power interruptions. With an input voltage range of 22.5 to 30.0 VDC, the DC UPS is the ideal power back-up solution for your critical connected loads.
There are three individual hardware products when putting an SDU DC UPS system into operation:
1. 24 VDC Power Supply (Recommended Sola SDN Series)
2. 24 VDC SDU DC UPS Power Module
3. 24 VDC SDU DC UPS Battery Module; or 24 VDC SDU DC UPS External Battery Module
There are two models of the SDU DC UPS Battery Modules:
1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery modules can be connected to the SDU DC UPS.
2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only 1 battery module can be connected to the SDU DC UPS.

There are two models* of the SDU DC UPS Battery Modules:

1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4 battery modules can be connected to the SDU DC UPS.
2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only one battery module can be connected to the SDU DC UPS.
*Can not use a combination of both models of the battery modules, only one model of the battery module can be connected to the SDU DC UPS.
Features:

  • Modular, Rugged Industrial Grade Design
  • Microprocessor Based Controls
  • Automatic Self-Test Feature for UPS Function and Battery Management Check
  • Power Module Wide Operation Temperature Range (–20°C to +50°C)
  • Flexible Batteries Back-Up Expansion Capabilities
  • Overload Protection in Normal and Battery Modes
  • User Replaceable Batteries
  • Both Power and Battery Modules Are UL508 Listed
  • IP20 Rated Input and Output Screw Terminals
  • No Internal Fan, No Extra Cooling Required
  • Sturdy, Reliable All Metal DIN Rail Mounting Connector
  • LED Status Indicators
  • Universal Dry Contact Relay Terminals Provide Remote Signaling
  • Monitoring, Diagnostics, Remote Turn-On and Shut-Off Capabilities
  • Limited Two-Year Warranty
    Applications:
  • Industrial/Machine Control
  • Automation Process Control
  • Computer-Based Control Systems
  • Conveying Equipment
  • Material Handling
  • Packaging Machines
  • Semiconductor Fabrication Equipment
  • DeviceNet
  • Amusement Park Equipment
  • Pharmaceutical Applications
  • Control Rooms
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70098488
Product Name UPS Battery Module, 24V DIN Rail / Panel Mount Battery Module,w/ 1 Ft. Cable
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - CBI4810A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877915 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.5 kVA
View Details