Emerson SolaHD Power Supply, Din Rail, 100W, 24V, Din,Plastic, 115/230V SDP4-24-100RT

Description
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years
Description
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Din Rail, 100W, 24V, Din,Plastic, 115/230V - 70211382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Din Rail, 100W, 24V, Din,Plastic, 115/230V
70211382
Power Supply, Din Rail, 100W, 24V, Din,Plastic, 115/230V 70211382
Easy Output Adjustment with Front Panel Potentiometer PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire Over-Voltage Protection — Protects Loads from Damage Due to High Voltage Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply Rated from –10 to +70°C with No Derating Needed Until After 60°C NEC Class 2 Current Limited Except as Indicated Three-Year Warranty — Warranties the Power Supply for Three Years

  • Easy Output Adjustment with Front Panel Potentiometer
  • PowerBoost Included — Powers High Inrush Loads without Shut Down or Foldback
  • Easy Screw Clamp Connections — Meets IP20 Standards, Accepts 10-16 AWG Wire
  • Over-Voltage Protection — Protects Loads from Damage Due to High Voltage
  • Short Circuit Protection — Withstands Short Circuits with No Damage or Degradation of the Power Supply
  • Rated from –10 to +70°C with No Derating Needed Until After 60°C
  • NEC Class 2 Current Limited Except as Indicated
  • Three-Year Warranty — Warranties the Power Supply for Three Years
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211382
Product Name Power Supply, Din Rail, 100W, 24V, Din,Plastic, 115/230V
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 17736172 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details