Emerson SolaHD Redundancy Module; N+1; 40 A; 24 VDC SDN3040RED

Description
24 VDC (Nom.), 2 A, -10 to +60°C Operating Temperature, Power Supply General Specifications Global Approvals: CE (LVD and EMC) — LVD IEC60950; Immunity, Emissions and Transients — EN61000-6-1, EN61000-6-2, EN61000-4-2, EN61000-4-4, EN61000-4-5. Temperature Range: –10°C to 60°C Low Noise Outputs: Well regulated, ≤2% tolerance 20-50 mV ripple. Internal/External Protection: Overvoltage, overload, short circuit protection, immunity and transient protection to stringent CE levels. General Specifications (Continued) Wide Input and Output Selection: Including 3 phase and single phase inputs, and 5 V-48 V outputs. Easy Installation Connections: SDN and SFL24-24 Series screw terminals, SFL pluggable connectors (mating connector included). Switching Technology: Very compact, highly efficient, hold up time; single phase — 20 ms; 3 phase — >11 ms. Extra Reserve Boost Capacity: On SDN models for continuous regulated start-up of inductive, switching or high in-rush loads. With the addition of an external redundancy module the SDN series can also be used for true redundant operation including 2N and N+x configurations. All SDN units include built-in current sharing for parallel and redundant operation. All models ending in P also include a DC OK status relay contact. SDN2.5-20RED and SDN30/40RED increase the reliability by isolating the supplies and adding more signal options. Paralleling for increased power does not require the use of these modules. Module Compatibility Two separate modules are available. Refer to the chart below for information on which module can be used for each SDN power supply. Power Rating — A yes or no indication references if the module can or cannot handle the power rating of that power supply. Input/Output Signals — Yes indicates that the supply would have an independent relay contact to provide power supply status, and the DC bus output from the redundant module has it's own DC OK relay contact. Output only indicates that only the output of the redundant module would have a DC OK relay contact. Features Safe, Rugged Packaging: Fully Enclosed Metal Case Power Factor Correction UL508 (SDN Models — No-Derating), EN60950, cURus Single or Parallel Use — Selectable DC OK Signal SEMI F47 SAG Immunity Compliance on All Single Phase Units Class 1, Div 2 Hazardous Location 5-Year Warranty Features Smart Power “DC OK Relay Contact” True Isolation High Availability SDN Features and Quality
Description
24 VDC (Nom.), 2 A, -10 to +60°C Operating Temperature, Power Supply General Specifications Global Approvals: CE (LVD and EMC) — LVD IEC60950; Immunity, Emissions and Transients — EN61000-6-1, EN61000-6-2, EN61000-4-2, EN61000-4-4, EN61000-4-5. Temperature Range: –10°C to 60°C Low Noise Outputs: Well regulated, ≤2% tolerance 20-50 mV ripple. Internal/External Protection: Overvoltage, overload, short circuit protection, immunity and transient protection to stringent CE levels. General Specifications (Continued) Wide Input and Output Selection: Including 3 phase and single phase inputs, and 5 V-48 V outputs. Easy Installation Connections: SDN and SFL24-24 Series screw terminals, SFL pluggable connectors (mating connector included). Switching Technology: Very compact, highly efficient, hold up time; single phase — 20 ms; 3 phase — >11 ms. Extra Reserve Boost Capacity: On SDN models for continuous regulated start-up of inductive, switching or high in-rush loads. With the addition of an external redundancy module the SDN series can also be used for true redundant operation including 2N and N+x configurations. All SDN units include built-in current sharing for parallel and redundant operation. All models ending in P also include a DC OK status relay contact. SDN2.5-20RED and SDN30/40RED increase the reliability by isolating the supplies and adding more signal options. Paralleling for increased power does not require the use of these modules. Module Compatibility Two separate modules are available. Refer to the chart below for information on which module can be used for each SDN power supply. Power Rating — A yes or no indication references if the module can or cannot handle the power rating of that power supply. Input/Output Signals — Yes indicates that the supply would have an independent relay contact to provide power supply status, and the DC bus output from the redundant module has it's own DC OK relay contact. Output only indicates that only the output of the redundant module would have a DC OK relay contact. Features Safe, Rugged Packaging: Fully Enclosed Metal Case Power Factor Correction UL508 (SDN Models — No-Derating), EN60950, cURus Single or Parallel Use — Selectable DC OK Signal SEMI F47 SAG Immunity Compliance on All Single Phase Units Class 1, Div 2 Hazardous Location 5-Year Warranty Features Smart Power “DC OK Relay Contact” True Isolation High Availability SDN Features and Quality

Suppliers

Company
Product
Description
Supplier Links
Redundancy Module; N+1; 40 A; 24 VDC - 70211377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Redundancy Module; N+1; 40 A; 24 VDC
70211377
Redundancy Module; N+1; 40 A; 24 VDC 70211377
24 VDC (Nom.), 2 A, -10 to +60°C Operating Temperature, Power Supply General Specifications Global Approvals: CE (LVD and EMC) — LVD IEC60950; Immunity, Emissions and Transients — EN61000-6-1, EN61000-6-2, EN61000-4-2, EN61000-4-4, EN61000-4-5. Temperature Range: –10°C to 60°C Low Noise Outputs: Well regulated, ≤2% tolerance 20-50 mV ripple. Internal/External Protection: Overvoltage, overload, short circuit protection, immunity and transient protection to stringent CE levels. General Specifications (Continued) Wide Input and Output Selection: Including 3 phase and single phase inputs, and 5 V-48 V outputs. Easy Installation Connections: SDN and SFL24-24 Series screw terminals, SFL pluggable connectors (mating connector included). Switching Technology: Very compact, highly efficient, hold up time; single phase — 20 ms; 3 phase — >11 ms. Extra Reserve Boost Capacity: On SDN models for continuous regulated start-up of inductive, switching or high in-rush loads. With the addition of an external redundancy module the SDN series can also be used for true redundant operation including 2N and N+x configurations. All SDN units include built-in current sharing for parallel and redundant operation. All models ending in P also include a DC OK status relay contact. SDN2.5-20RED and SDN30/40RED increase the reliability by isolating the supplies and adding more signal options. Paralleling for increased power does not require the use of these modules. Module Compatibility Two separate modules are available. Refer to the chart below for information on which module can be used for each SDN power supply. Power Rating — A yes or no indication references if the module can or cannot handle the power rating of that power supply. Input/Output Signals — Yes indicates that the supply would have an independent relay contact to provide power supply status, and the DC bus output from the redundant module has it's own DC OK relay contact. Output only indicates that only the output of the redundant module would have a DC OK relay contact. Features Safe, Rugged Packaging: Fully Enclosed Metal Case Power Factor Correction UL508 (SDN Models — No-Derating), EN60950, cURus Single or Parallel Use — Selectable DC OK Signal SEMI F47 SAG Immunity Compliance on All Single Phase Units Class 1, Div 2 Hazardous Location 5-Year Warranty Features Smart Power “DC OK Relay Contact” True Isolation High Availability SDN Features and Quality

24 VDC (Nom.), 2 A, -10 to +60°C Operating Temperature, Power Supply
General Specifications
Global Approvals: CE (LVD and EMC) — LVD IEC60950; Immunity, Emissions and Transients — EN61000-6-1, EN61000-6-2, EN61000-4-2, EN61000-4-4, EN61000-4-5.
Temperature Range: –10°C to 60°C Low Noise Outputs: Well regulated, ≤2% tolerance 20-50 mV ripple.
Internal/External Protection: Overvoltage, overload, short circuit protection, immunity and transient protection to stringent CE levels.
General Specifications (Continued)
Wide Input and Output Selection: Including 3 phase and single phase inputs, and 5 V-48 V outputs.
Easy Installation Connections: SDN and SFL24-24 Series screw terminals, SFL pluggable connectors (mating connector included).
Switching Technology: Very compact, highly efficient, hold up time; single phase — 20 ms; 3 phase — >11 ms.
Extra Reserve Boost Capacity: On SDN models for continuous regulated start-up of inductive, switching or high in-rush loads.
With the addition of an external redundancy module the SDN series can also be used for true redundant operation including 2N and N+x configurations.
All SDN units include built-in current sharing for parallel and redundant operation. All models ending in P also include a DC OK status relay contact. SDN2.5-20RED and SDN30/40RED increase the reliability by isolating the supplies and adding more signal options. Paralleling for increased power does not require the use of these modules.
Module Compatibility
Two separate modules are available. Refer to the chart below for information on which module can be used for each SDN power supply. Power Rating — A yes or no indication references if the module can or cannot handle the power rating of that power supply. Input/Output Signals — Yes indicates that the supply would have an independent relay contact to provide power supply status, and the DC bus output from the redundant module has it's own DC OK relay contact. Output only indicates that only the output of the redundant module would have a DC OK relay contact.
Features

  • Safe, Rugged Packaging: Fully Enclosed Metal Case
  • Power Factor Correction
  • UL508 (SDN Models — No-Derating), EN60950, cURus
  • Single or Parallel Use — Selectable
  • DC OK Signal
  • SEMI F47 SAG Immunity Compliance on All Single Phase Units
  • Class 1, Div 2 Hazardous Location
  • 5-Year Warranty
    Features
  • Smart Power “DC OK Relay Contact”
  • True Isolation
  • High Availability
  • SDN Features and Quality
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211377
Product Name Redundancy Module; N+1; 40 A; 24 VDC
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details