Appleton Electric Rigid/EMT Conduit Coupling SCC-200

Description
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 3.5 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.75 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2.06 INCH SCC MODEL
Datasheet
Description
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 3.5 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.75 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2.06 INCH SCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SCC-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SCC-200
Rigid/EMT Conduit Coupling SCC-200
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 3.5 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 2.75 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2.06 INCH SCC MODEL
  • THREADED SPLIT, BOLT-ON TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL
  • 3.5 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 2.75 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 2.06 INCH
  • SCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SCC-200
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details