Emerson SolaHD UPS; ON LINE; 2000VA; 120V; 3G S4K2U2000-C

Description
The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of power. Rack or tower configurable, the SolaHD S4KC UPS offers customers a higher power factor, longer battery life, higher reliability and reduced cost of ownership. Housed in a slim 2U package, the SolaHD S4KC protects equipment from virtually all power disturbances due to blackouts, brownouts, sags, surges or noise interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault condition. The rack-tower models are also supplied with securing flanges and rack slide mounting hardware. Units can be easily hardwired by removing the attached line cord and receptacle plate. All units include a conduit knockout cover in the box. Features: Higher Output Power Factor of 0.90 Hardwire Capability for Permanent Installation Input and Output Noise Suppression PWM Inverter Reduces Output Voltage Distortion Add-On Batteries for Extended Back-Ups Integral Sealed Non-Spillable Batteries Hot Swappable User Replaceable Battery Automatic Restart Automatic and Manual Battery Test Rack-Mount or Stand-Alone Tower Mounting Integral Dynamic Bypass Reduces Shutdowns Compatible with Most Standby Generators Two-Year Limited Warranty
Description
The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of power. Rack or tower configurable, the SolaHD S4KC UPS offers customers a higher power factor, longer battery life, higher reliability and reduced cost of ownership. Housed in a slim 2U package, the SolaHD S4KC protects equipment from virtually all power disturbances due to blackouts, brownouts, sags, surges or noise interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault condition. The rack-tower models are also supplied with securing flanges and rack slide mounting hardware. Units can be easily hardwired by removing the attached line cord and receptacle plate. All units include a conduit knockout cover in the box. Features: Higher Output Power Factor of 0.90 Hardwire Capability for Permanent Installation Input and Output Noise Suppression PWM Inverter Reduces Output Voltage Distortion Add-On Batteries for Extended Back-Ups Integral Sealed Non-Spillable Batteries Hot Swappable User Replaceable Battery Automatic Restart Automatic and Manual Battery Test Rack-Mount or Stand-Alone Tower Mounting Integral Dynamic Bypass Reduces Shutdowns Compatible with Most Standby Generators Two-Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
UPS; ON LINE; 2000VA; 120V; 3G - 70098495 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; ON LINE; 2000VA; 120V; 3G
70098495
UPS; ON LINE; 2000VA; 120V; 3G 70098495
The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of power. Rack or tower configurable, the SolaHD S4KC UPS offers customers a higher power factor, longer battery life, higher reliability and reduced cost of ownership. Housed in a slim 2U package, the SolaHD S4KC protects equipment from virtually all power disturbances due to blackouts, brownouts, sags, surges or noise interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault condition. The rack-tower models are also supplied with securing flanges and rack slide mounting hardware. Units can be easily hardwired by removing the attached line cord and receptacle plate. All units include a conduit knockout cover in the box. Features: Higher Output Power Factor of 0.90 Hardwire Capability for Permanent Installation Input and Output Noise Suppression PWM Inverter Reduces Output Voltage Distortion Add-On Batteries for Extended Back-Ups Integral Sealed Non-Spillable Batteries Hot Swappable User Replaceable Battery Automatic Restart Automatic and Manual Battery Test Rack-Mount or Stand-Alone Tower Mounting Integral Dynamic Bypass Reduces Shutdowns Compatible with Most Standby Generators Two-Year Limited Warranty

The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of power. Rack or tower configurable, the SolaHD S4KC UPS offers customers a higher power factor, longer battery life, higher reliability and reduced cost of ownership. Housed in a slim 2U package, the SolaHD S4KC protects equipment from virtually all power disturbances due to blackouts, brownouts, sags, surges or noise interference. The UPS includes internal batteries. Optional, matching external battery cabinets, also in a slim 2U (3.5") size, offer extended battery runtime. The LED display indicates battery capacity, percentage of UPS load, battery operation, bypass operation and UPS fault condition. The rack-tower models are also supplied with securing flanges and rack slide mounting hardware. Units can be easily hardwired by removing the attached line cord and receptacle plate. All units include a conduit knockout cover in the box.
Features:

  • Higher Output Power Factor of 0.90
  • Hardwire Capability for Permanent Installation
  • Input and Output Noise Suppression
  • PWM Inverter Reduces Output Voltage Distortion
  • Add-On Batteries for Extended Back-Ups
  • Integral Sealed Non-Spillable Batteries
  • Hot Swappable User Replaceable Battery
  • Automatic Restart
  • Automatic and Manual Battery Test
  • Rack-Mount or Stand-Alone Tower Mounting
  • Integral Dynamic Bypass Reduces Shutdowns
  • Compatible with Most Standby Generators
  • Two-Year Limited Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70098495
Product Name UPS; ON LINE; 2000VA; 120V; 3G
Volt-Amp Rating 2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10096 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1191-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.0720 kwatts
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details