Emerson SolaHD UPS; 1000 VA; 750 W; 103 to 132; 50/60 Hz; 12 V; 0 to degC; S3K Series S3K1000

Description
For blackout protection coupled with advanced power conditioning, SOLA S3K Series UPSs provide a minimum of five minutes of battery back-up at full load — more than enough time to save and shut down. With their sophisticated line-interactive technology, SOLA S3K Series UPSs filter utility power to eliminate spikes, noise and other transients. A voltage buck and boost circuit corrects input voltage as low as 25% below nominal, and as high as 23% above nominal, and does it without switching to battery back-up. This reduces battery demand and increases battery life. Features: Automatic Voltage Regulation (AVR) Topology Saves Battery Power for Deep Voltage Sags Performance of a Sinewave Line Interactive UPS in a Mini-Tower Package Hot Swappable Batteries Are User Replaceable — No Downtime Required UPSMON Power Management Software Included Fully Digitized, Microprocessor Controlled RS-232 Communications Port Built-In Surge Protection Line-Interactive with Data Line Protection for Phone and Network Connections Two-Year Warranty Applications: PCs Fileservers LAN Equipment Retail/POS Equipment Telecommunications Modems
Description
For blackout protection coupled with advanced power conditioning, SOLA S3K Series UPSs provide a minimum of five minutes of battery back-up at full load — more than enough time to save and shut down. With their sophisticated line-interactive technology, SOLA S3K Series UPSs filter utility power to eliminate spikes, noise and other transients. A voltage buck and boost circuit corrects input voltage as low as 25% below nominal, and as high as 23% above nominal, and does it without switching to battery back-up. This reduces battery demand and increases battery life. Features: Automatic Voltage Regulation (AVR) Topology Saves Battery Power for Deep Voltage Sags Performance of a Sinewave Line Interactive UPS in a Mini-Tower Package Hot Swappable Batteries Are User Replaceable — No Downtime Required UPSMON Power Management Software Included Fully Digitized, Microprocessor Controlled RS-232 Communications Port Built-In Surge Protection Line-Interactive with Data Line Protection for Phone and Network Connections Two-Year Warranty Applications: PCs Fileservers LAN Equipment Retail/POS Equipment Telecommunications Modems

Suppliers

Company
Product
Description
Supplier Links
UPS; 1000 VA; 750 W; 103 to 132; 50/60 Hz; 12 V; 0 to degC; S3K Series - 70098471 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; 1000 VA; 750 W; 103 to 132; 50/60 Hz; 12 V; 0 to degC; S3K Series
70098471
UPS; 1000 VA; 750 W; 103 to 132; 50/60 Hz; 12 V; 0 to degC; S3K Series 70098471
For blackout protection coupled with advanced power conditioning, SOLA S3K Series UPSs provide a minimum of five minutes of battery back-up at full load — more than enough time to save and shut down. With their sophisticated line-interactive technology, SOLA S3K Series UPSs filter utility power to eliminate spikes, noise and other transients. A voltage buck and boost circuit corrects input voltage as low as 25% below nominal, and as high as 23% above nominal, and does it without switching to battery back-up. This reduces battery demand and increases battery life. Features: Automatic Voltage Regulation (AVR) Topology Saves Battery Power for Deep Voltage Sags Performance of a Sinewave Line Interactive UPS in a Mini-Tower Package Hot Swappable Batteries Are User Replaceable — No Downtime Required UPSMON Power Management Software Included Fully Digitized, Microprocessor Controlled RS-232 Communications Port Built-In Surge Protection Line-Interactive with Data Line Protection for Phone and Network Connections Two-Year Warranty Applications: PCs Fileservers LAN Equipment Retail/POS Equipment Telecommunications Modems

For blackout protection coupled with advanced power conditioning, SOLA S3K Series UPSs provide a minimum of five minutes of battery back-up at full load — more than enough time to save and shut down. With their sophisticated line-interactive technology, SOLA S3K Series UPSs filter utility power to eliminate spikes, noise and other transients. A voltage buck and boost circuit corrects input voltage as low as 25% below nominal, and as high as 23% above nominal, and does it without switching to battery back-up. This reduces battery demand and increases battery life.
Features:

  • Automatic Voltage Regulation (AVR) Topology Saves Battery Power for Deep Voltage Sags
  • Performance of a Sinewave Line Interactive UPS in a Mini-Tower Package
  • Hot Swappable Batteries Are User Replaceable — No Downtime Required
  • UPSMON Power Management Software Included
  • Fully Digitized, Microprocessor Controlled
  • RS-232 Communications Port
  • Built-In Surge Protection
  • Line-Interactive with Data Line Protection for Phone and Network Connections
  • Two-Year Warranty

    Applications:

  • PCs
  • Fileservers
  • LAN Equipment
  • Retail/POS Equipment
  • Telecommunications
  • Modems
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70098471
Product Name UPS; 1000 VA; 750 W; 103 to 132; 50/60 Hz; 12 V; 0 to degC; S3K Series
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - CEM-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details