O-Z/GEDNEY
S20002 -- TYPE S 2 IN CBL SPRT-2 OZ GEDNEY
O-Z/Gedney
Type S 2 In Cbl Sprt-2 Oz Gedney
S20002
Description
TYPE S 2 IN CBL SPRT-2
Description
TYPE S 2 IN CBL SPRT-2
Suppliers
Type S 2 In Cbl Sprt-2 Oz Gedney
17J3148
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J3148 |
|
Product Name
|
Type S 2 In Cbl Sprt-2 Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details