S-5000-1 -- FLEXIBLE CORD/CABLE SUPPORT WEDGING ASSEMBLY
O-Z/GedneyFlexible Cord/Cable Support Wedging AssemblyS-5000-1
Description
1-PIECE PLUG TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
6-7/8 INCH DIA X 4-1/2 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B, CSA C22.2 APPROVAL
INDOOR APPLICATION
600 V VOLTAGE RATING
2 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
KNURLED/TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
S MODEL
O-Z/Gedney
Done
Datasheet
Description
1-PIECE PLUG TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
6-7/8 INCH DIA X 4-1/2 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B, CSA C22.2 APPROVAL
INDOOR APPLICATION
600 V VOLTAGE RATING
2 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
KNURLED/TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
S MODEL
Flexible Cord/Cable Support Wedging Assembly
S-5000-1
Flexible Cord/Cable Support Wedging Assembly
S-5000-1
1-PIECE PLUG TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
6-7/8 INCH DIA X 4-1/2 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B, CSA C22.2 APPROVAL
INDOOR APPLICATION
600 V VOLTAGE RATING
2 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
KNURLED/TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
S MODEL
1-PIECE PLUG TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
6-7/8 INCH DIA X 4-1/2 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B, CSA C22.2 APPROVAL
INDOOR APPLICATION
600 V VOLTAGE RATING
2 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE