Appleton Electric Rigid/EMT Conduit Reducer RW75-50

Description
STEEL MATERIAL 1-11/32 INCH DIA SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL APPROVAL 1000 STANDARD PACKAGE APPLETON. BRAND INSTALLATION CUPPED
Datasheet
Description
STEEL MATERIAL 1-11/32 INCH DIA SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL APPROVAL 1000 STANDARD PACKAGE APPLETON. BRAND INSTALLATION CUPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW75-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RW75-50
Rigid/EMT Conduit Reducer RW75-50
STEEL MATERIAL 1-11/32 INCH DIA SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL APPROVAL 1000 STANDARD PACKAGE APPLETON. BRAND INSTALLATION CUPPED
  • STEEL MATERIAL
  • 1-11/32 INCH DIA SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • APPLETON. BRAND
  • INSTALLATION CUPPED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RW75-50
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details