O-Z/Gedney Flexible Cord/Cable Support Wedging Plug RPLG-2501-1

Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 3.63 INCH DIA X 3.13 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
Datasheet
Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 3.63 INCH DIA X 3.13 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - RPLG-2501-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
RPLG-2501-1
Flexible Cord/Cable Support Wedging Plug RPLG-2501-1
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 3.63 INCH DIA X 3.13 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
  • MULTIPLE SEGMENT TYPE
  • CANVAS BAKELITE MATERIAL
  • 3.63 INCH DIA X 3.13 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 2-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number RPLG-2501-1
Product Name Flexible Cord/Cable Support Wedging Plug
Material Cloth; Canvas Bakelite
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824160 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Normal Profile Conduit POLYFLEX® - 1200135 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.500 inch (12.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details