O-Z/Gedney Flexible Cord/Cable Support Wedging Plug RPLG-2001-1

Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 3 INCH DIA X 2.75 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
Datasheet
Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 3 INCH DIA X 2.75 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - RPLG-2001-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
RPLG-2001-1
Flexible Cord/Cable Support Wedging Plug RPLG-2001-1
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 3 INCH DIA X 2.75 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND R MODEL
  • MULTIPLE SEGMENT TYPE
  • CANVAS BAKELITE MATERIAL
  • 3 INCH DIA X 2.75 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number RPLG-2001-1
Product Name Flexible Cord/Cable Support Wedging Plug
Material Cloth; Canvas Bakelite
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822460 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 1604872-1 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details