Appleton Electric Rigid/EMT Conduit Connector RNTC-50

Description
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 1.26 INCH RIGID CONDUIT/IMC USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.31 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 RNTC MODEL
Datasheet
Description
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 1.26 INCH RIGID CONDUIT/IMC USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.31 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 RNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - RNTC-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
RNTC-50
Rigid/EMT Conduit Connector RNTC-50
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 1.26 INCH RIGID CONDUIT/IMC USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.31 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 RNTC MODEL
  • COMPRESSION, THREADLESS TYPE
  • STEEL MATERIAL
  • 1.26 INCH
  • RIGID CONDUIT/IMC USED ON
  • 0.38 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 1.31 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • RNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RNTC-50
Product Name Rigid/EMT Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details