Appleton Electric Rigid/EMT Conduit Connector RNTC-150

Description
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 2.01 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.69 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 RNTC MODEL
Datasheet
Description
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 2.01 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.69 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 RNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - RNTC-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
RNTC-150
Rigid/EMT Conduit Connector RNTC-150
COMPRESSION, THREADLESS TYPE MALLEABLE IRON MATERIAL 2.01 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.69 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 RNTC MODEL
  • COMPRESSION, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • 2.01 INCH
  • RIGID CONDUIT/IMC USED ON
  • 0.63 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 2.69 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • RNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RNTC-150
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details