REA-10B -- VAPORPROOF INCANDESCENT FIXTURE WITH GLOBE
Appleton ElectricVaporproof Incandescent Fixture with GlobeREA-10B
Description
FIXTURE WITH OUTLET BOX TYPE
UL 1598 APPROVAL
WET LOCATION APPLICATION
BOX MOUNTING
A21 LAMP TYPE
150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE
PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
BURNISHED HOUSING FINISH
GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL
NATURAL GLOBE FINISH
UNILET[R], REA[TM] BRAND
OVERALL DIMENSION 3.75 INCH W X 6.38 INCH H
INCLUDES 3-1/4 AND 4 INCH OCTAGONAL/4 INCH SQUARE MOUNTING
Appleton Electric
Done
Datasheet
Description
FIXTURE WITH OUTLET BOX TYPE
UL 1598 APPROVAL
WET LOCATION APPLICATION
BOX MOUNTING
A21 LAMP TYPE
150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE
PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
BURNISHED HOUSING FINISH
GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL
NATURAL GLOBE FINISH
UNILET[R], REA[TM] BRAND
OVERALL DIMENSION 3.75 INCH W X 6.38 INCH H
INCLUDES 3-1/4 AND 4 INCH OCTAGONAL/4 INCH SQUARE MOUNTING
Vaporproof Incandescent Fixture with Globe
REA-10B
Vaporproof Incandescent Fixture with Globe
REA-10B
FIXTURE WITH OUTLET BOX TYPE
UL 1598 APPROVAL
WET LOCATION APPLICATION
BOX MOUNTING
A21 LAMP TYPE
150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE
PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
BURNISHED HOUSING FINISH
GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL
NATURAL GLOBE FINISH
UNILET[R], REA[TM] BRAND
OVERALL DIMENSION 3.75 INCH W X 6.38 INCH H
INCLUDES 3-1/4 AND 4 INCH OCTAGONAL/4 INCH SQUARE MOUNTING
FIXTURE WITH OUTLET BOX TYPE
UL 1598 APPROVAL
WET LOCATION APPLICATION
BOX MOUNTING
A21 LAMP TYPE
150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE
PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
BURNISHED HOUSING FINISH
GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL
NATURAL GLOBE FINISH
UNILET[R], REA[TM] BRAND
OVERALL DIMENSION 3.75 INCH W X 6.38 INCH H
INCLUDES 3-1/4 AND 4 INCH OCTAGONAL/4 INCH SQUARE MOUNTING