Appleton Electric Vaporproof Incandescent Fixture with Globe REA-1075

Description
3/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING A21 LAMP TYPE 150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE HIGH STRENGTH PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL VAPOR TIGHT BURNISHED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN REA MODEL
Datasheet
Description
3/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING A21 LAMP TYPE 150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE HIGH STRENGTH PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL VAPOR TIGHT BURNISHED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN REA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - REA-1075 - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
REA-1075
Vaporproof Incandescent Fixture with Globe REA-1075
3/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING A21 LAMP TYPE 150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE HIGH STRENGTH PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL VAPOR TIGHT BURNISHED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN REA MODEL
  • 3/4 INCH HUB SIZE
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • A21 LAMP TYPE
  • 150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE
  • HIGH STRENGTH PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • VAPOR TIGHT
  • BURNISHED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number REA-1075
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details