O-Z/GEDNEY
RB600 -- 6 IN BRZ INSUL BSHG OZ GEDNEY
O-Z/Gedney
6 In Brz Insul Bshg Oz Gedney
RB600
Description
6 IN BRZ INSUL BSHG
Description
6 IN BRZ INSUL BSHG
Suppliers
6 In Brz Insul Bshg Oz Gedney
17J1769
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J1769 |
|
Product Name
|
6 In Brz Insul Bshg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination
Crimp
Mounting
Fixing Screw
View Details