Appleton Electric Rigid/EMT Conduit Reducer RB500-350A

Description
ALUMINUM MATERIAL RIGID CONDUIT, IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 5 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet
Description
ALUMINUM MATERIAL RIGID CONDUIT, IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 5 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB500-350A - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RB500-350A
Rigid/EMT Conduit Reducer RB500-350A
ALUMINUM MATERIAL RIGID CONDUIT, IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 5 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
  • ALUMINUM MATERIAL
  • RIGID CONDUIT, IMC USED ON
  • 3-1/2 INCH SMALL END TRADE SIZE
  • 5 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 5 STANDARD PACKAGE
  • APPLETON. BRAND
  • INSTALLATION THREADED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB500-350A
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details