Appleton Electric Rigid/EMT Conduit Reducer RB50-38

Description
STEEL MATERIAL RIGID CONDUIT, IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet
Description
STEEL MATERIAL RIGID CONDUIT, IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB50-38 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
RB50-38
Rigid/EMT Conduit Reducer RB50-38
STEEL MATERIAL RIGID CONDUIT, IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 500 STANDARD PACKAGE APPLETON. BRAND INSTALLATION THREADED
  • STEEL MATERIAL
  • RIGID CONDUIT, IMC USED ON
  • 3/8 INCH SMALL END TRADE SIZE
  • 1/2 INCH LARGE END TRADE SIZE
  • CSA APPROVAL
  • 500 STANDARD PACKAGE
  • APPLETON. BRAND
  • INSTALLATION THREADED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RB50-38
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details